Anatech Electronics, Inc. 5745 MHz Cavity Band Pass Filter AB5745B743

Description
5745 MHz Cavity Band Pass Filter for WIFI Communication
Request a Quote
Description
5745 MHz Cavity Band Pass Filter for WIFI Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Garfield, NJ, United States
5745 MHz Cavity Band Pass Filter
AB5745B743
5745 MHz Cavity Band Pass Filter AB5745B743
5745 MHz Cavity Band Pass Filter for WIFI Communication

5745 MHz Cavity Band Pass Filter for WIFI Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5745B743
Product Name 5745 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details