Anatech Electronics, Inc. 434 MHz Wireless, RF Saw Filter AM434S469

Description
434 MHz Wireless, RF Saw Filter
Request a Quote
Description
434 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
434 MHz Wireless, RF Saw Filter - AM434S469 - Anatech Electronics, Inc.
Garfield, NJ, United States
434 MHz Wireless, RF Saw Filter
AM434S469
434 MHz Wireless, RF Saw Filter AM434S469
434 MHz Wireless, RF Saw Filter

434 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM434S469
Product Name 434 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 434 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details