Anatech Electronics, Inc. 434 MHz Remote Control, RF Saw Filter AM434S468

Description
434 MHz Remote Control, RF Saw Filter
Request a Quote
Description
434 MHz Remote Control, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
434 MHz Remote Control, RF Saw Filter - AM434S468 - Anatech Electronics, Inc.
Garfield, NJ, United States
434 MHz Remote Control, RF Saw Filter
AM434S468
434 MHz Remote Control, RF Saw Filter AM434S468
434 MHz Remote Control, RF Saw Filter

434 MHz Remote Control, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM434S468
Product Name 434 MHz Remote Control, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 434 MHz
Bandwidth 240 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details