Anatech Electronics, Inc. 433 MHz Remote Control, RF Saw Filter AM433S466

Description
433 MHz Remote Control, RF Saw Filter
Request a Quote
Description
433 MHz Remote Control, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
433 MHz Remote Control, RF Saw Filter - AM433S466 - Anatech Electronics, Inc.
Garfield, NJ, United States
433 MHz Remote Control, RF Saw Filter
AM433S466
433 MHz Remote Control, RF Saw Filter AM433S466
433 MHz Remote Control, RF Saw Filter

433 MHz Remote Control, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM433S466
Product Name 433 MHz Remote Control, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 434 MHz
Bandwidth 320 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details