Anatech Electronics, Inc. 433 MHz Remote Control, RF Saw Filter AM433S465

Description
433 MHz Remote Control, RF Saw Filter
Request a Quote
Description
433 MHz Remote Control, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
433 MHz Remote Control, RF Saw Filter - AM433S465 - Anatech Electronics, Inc.
Garfield, NJ, United States
433 MHz Remote Control, RF Saw Filter
AM433S465
433 MHz Remote Control, RF Saw Filter AM433S465
433 MHz Remote Control, RF Saw Filter

433 MHz Remote Control, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM433S465
Product Name 433 MHz Remote Control, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 434 MHz
Bandwidth 320 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details