Anatech Electronics, Inc. 433 MHz Remote Control, RF Saw Filter AM433S463

Description
433 MHz Remote Control, RF Saw Filter
Request a Quote
Description
433 MHz Remote Control, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
433 MHz Remote Control, RF Saw Filter - AM433S463 - Anatech Electronics, Inc.
Garfield, NJ, United States
433 MHz Remote Control, RF Saw Filter
AM433S463
433 MHz Remote Control, RF Saw Filter AM433S463
433 MHz Remote Control, RF Saw Filter

433 MHz Remote Control, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM433S463
Product Name 433 MHz Remote Control, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 434 MHz
Bandwidth 720 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5915 MHz Cavity Band Pass Filter - AB5915B1307 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5915 MHz
Bandwidth 20000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details