Anatech Electronics, Inc. 430 MHz Wireless, RF Saw Filter AM430S462

Description
430 MHz Wireless, RF Saw Filter
Request a Quote
Description
430 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
430 MHz Wireless, RF Saw Filter - AM430S462 - Anatech Electronics, Inc.
Garfield, NJ, United States
430 MHz Wireless, RF Saw Filter
AM430S462
430 MHz Wireless, RF Saw Filter AM430S462
430 MHz Wireless, RF Saw Filter

430 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM430S462
Product Name 430 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 430 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details