Anatech Electronics, Inc. 422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter AM422S455

Description
422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter
Request a Quote
Description
422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter - AM422S455 - Anatech Electronics, Inc.
Garfield, NJ, United States
422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter
AM422S455
422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter AM422S455
422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter

422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM422S455
Product Name 422 MHz CDMA 450 L-Band, Balanced RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 423 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details