Anatech Electronics, Inc. 417 MHz CDMA 450 E-Band, RF-Tx Saw Filter AM417S449

Description
417 MHz CDMA 450 E-Band, RF-Tx Saw Filter
Request a Quote
Description
417 MHz CDMA 450 E-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
417 MHz CDMA 450 E-Band, RF-Tx Saw Filter - AM417S449 - Anatech Electronics, Inc.
Garfield, NJ, United States
417 MHz CDMA 450 E-Band, RF-Tx Saw Filter
AM417S449
417 MHz CDMA 450 E-Band, RF-Tx Saw Filter AM417S449
417 MHz CDMA 450 E-Band, RF-Tx Saw Filter

417 MHz CDMA 450 E-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM417S449
Product Name 417 MHz CDMA 450 E-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 418 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details