Anatech Electronics, Inc. 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S445

Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote
Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter - AM412S445 - Anatech Electronics, Inc.
Garfield, NJ, United States
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
AM412S445
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S445
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM412S445
Product Name 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 412 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B682 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details