Anatech Electronics, Inc. 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S442

Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote
Description
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter - AM412S442 - Anatech Electronics, Inc.
Garfield, NJ, United States
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
AM412S442
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter AM412S442
412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

412 MHz CDMA 450 L-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM412S442
Product Name 412 MHz CDMA 450 L-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 412 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details