Anatech Electronics, Inc. 412 MHz SAW Bandpass Filter AM412S1118

Description
412 MHz SAW Bandpass Filter
Request a Quote
Description
412 MHz SAW Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
412 MHz SAW Bandpass Filter - AM412S1118 - Anatech Electronics, Inc.
Garfield, NJ, United States
412 MHz SAW Bandpass Filter
AM412S1118
412 MHz SAW Bandpass Filter AM412S1118
412 MHz SAW Bandpass Filter

412 MHz SAW Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM412S1118
Product Name 412 MHz SAW Bandpass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 412 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
5250-5330 MHz Cavity Band Pass Filter - AB5290B1165 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5290 MHz
Bandwidth 80000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details