Anatech Electronics, Inc. 4070.5 MHz Ceramic Band Pass Filter AM4070B525

Description
4070.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
4070.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4070.5 MHz Ceramic Band Pass Filter - AM4070B525 - Anatech Electronics, Inc.
Garfield, NJ, United States
4070.5 MHz Ceramic Band Pass Filter
AM4070B525
4070.5 MHz Ceramic Band Pass Filter AM4070B525
4070.5 MHz Ceramic Band Pass Filter

4070.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4070B525
Product Name 4070.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4070 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details