Anatech Electronics, Inc. 4000 MHz Ceramic Band Pass Filter AM4000B1690

Description
4000 MHz Ceramic Band Pass Filter
Request a Quote
Description
4000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Ceramic Band Pass Filter - AM4000B1690 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Ceramic Band Pass Filter
AM4000B1690
4000 MHz Ceramic Band Pass Filter AM4000B1690
4000 MHz Ceramic Band Pass Filter

4000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4000B1690
Product Name 4000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4000 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details