Anatech Microwave Company Attenuators AM4000AT020-20-NMF

Description
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 20W Module
Description
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 20W Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AM4000AT020-20-NMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 20W Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 20W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AM4000AT020-20-NMF
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5324E-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Coaxial Attenuator 5W 18GHz SMA - UIYCA5AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details