Anatech Electronics, Inc. 384 MHz CDMA, RF-Rx Saw Filter AM384S439

Description
384 MHz CDMA, RF-Rx Saw Filter
Request a Quote
Description
384 MHz CDMA, RF-Rx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
384 MHz CDMA, RF-Rx Saw Filter - AM384S439 - Anatech Electronics, Inc.
Garfield, NJ, United States
384 MHz CDMA, RF-Rx Saw Filter
AM384S439
384 MHz CDMA, RF-Rx Saw Filter AM384S439
384 MHz CDMA, RF-Rx Saw Filter

384 MHz CDMA, RF-Rx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM384S439
Product Name 384 MHz CDMA, RF-Rx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 384 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details