Anatech Electronics, Inc.
36 MHz Crystal Filter
AM36CR308
Description
36 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
36 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM36CR308 |
|
Product Name
|
36 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
36 MHz
|
|
Bandwidth
|
150 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
31100 MHz
Bandwidth
3.40E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5225 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3488 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
2365 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details