Anatech Electronics, Inc. 3625 MHz Ceramic Bandpass Filter AM3625B1749

Description
3625 MHz Ceramic Bandpass Filter
Request a Quote
Description
3625 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3625 MHz Ceramic Bandpass Filter - AM3625B1749 - Anatech Electronics, Inc.
Garfield, NJ, United States
3625 MHz Ceramic Bandpass Filter
AM3625B1749
3625 MHz Ceramic Bandpass Filter AM3625B1749
3625 MHz Ceramic Bandpass Filter

3625 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3625B1749
Product Name 3625 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3625 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details