Anatech Electronics, Inc. 3600 MHz Ceramic Band Pass Filter AM3600B1546

Description
3600 MHz Ceramic Band Pass Filter
Request a Quote
Description
3600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600 MHz Ceramic Band Pass Filter - AM3600B1546 - Anatech Electronics, Inc.
Garfield, NJ, United States
3600 MHz Ceramic Band Pass Filter
AM3600B1546
3600 MHz Ceramic Band Pass Filter AM3600B1546
3600 MHz Ceramic Band Pass Filter

3600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3600B1546
Product Name 3600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3600 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details