Anatech Electronics, Inc. 3600 MHz Ceramic Band Pass Filter AM3600B1066

Description
3600 MHz Ceramic Band Pass Filter
Request a Quote
Description
3600 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3600 MHz Ceramic Band Pass Filter - AM3600B1066 - Anatech Electronics, Inc.
Garfield, NJ, United States
3600 MHz Ceramic Band Pass Filter
AM3600B1066
3600 MHz Ceramic Band Pass Filter AM3600B1066
3600 MHz Ceramic Band Pass Filter

3600 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3600B1066
Product Name 3600 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3600 MHz
Bandwidth 80000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details
1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details