Anatech Electronics, Inc.
35 MHz Crystal Filter
AM35CR265
Description
35 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
35 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM35CR265 |
|
Product Name
|
35 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
35 MHz
|
|
Bandwidth
|
50 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3450 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1848 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Fc
2365 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details