Anatech Electronics, Inc.
352 MHz Saw Filter
AM352S833
Description
352 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
352 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM352S833 |
|
Product Name
|
352 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
352 MHz
|
|
Bandwidth
|
270 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1415 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5745 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
73000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4980 MHz
Bandwidth
10000 kHz
View Details