Anatech Electronics, Inc. 3525 MHz Ceramic Bandpass Filter AM3525B1249

Description
3525 MHz Ceramic Bandpass Filter
Request a Quote
Description
3525 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3525 MHz Ceramic Bandpass Filter - AM3525B1249 - Anatech Electronics, Inc.
Garfield, NJ, United States
3525 MHz Ceramic Bandpass Filter
AM3525B1249
3525 MHz Ceramic Bandpass Filter AM3525B1249
3525 MHz Ceramic Bandpass Filter

3525 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3525B1249
Product Name 3525 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3525 MHz
Bandwidth 325000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details