Anatech Electronics, Inc. 3500 MHz Ceramic Band Pass Filter AM3500B1700

Description
3500 MHz Ceramic Band Pass Filter
Request a Quote
Description
3500 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Ceramic Band Pass Filter - AM3500B1700 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Ceramic Band Pass Filter
AM3500B1700
3500 MHz Ceramic Band Pass Filter AM3500B1700
3500 MHz Ceramic Band Pass Filter

3500 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3500B1700
Product Name 3500 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B1127 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 34000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details