Anatech Electronics, Inc. 3.500 GHz Monoblock Ceramic BPF AM3500B1088

Description
3.500 GHz Monoblock Ceramic BPF
Request a Quote
Description
3.500 GHz Monoblock Ceramic BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.500 GHz Monoblock Ceramic BPF - AM3500B1088 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.500 GHz Monoblock Ceramic BPF
AM3500B1088
3.500 GHz Monoblock Ceramic BPF AM3500B1088
3.500 GHz Monoblock Ceramic BPF

3.500 GHz Monoblock Ceramic BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3500B1088
Product Name 3.500 GHz Monoblock Ceramic BPF
Filter Design Ceramic Filter
Fc 3500 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details