Anatech Electronics, Inc. 3475 MHz WiMax Band Pass Filter AM3475B552

Description
3475 MHz WiMax Band Pass Filter
Request a Quote
Description
3475 MHz WiMax Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3475 MHz WiMax Band Pass Filter - AM3475B552 - Anatech Electronics, Inc.
Garfield, NJ, United States
3475 MHz WiMax Band Pass Filter
AM3475B552
3475 MHz WiMax Band Pass Filter AM3475B552
3475 MHz WiMax Band Pass Filter

3475 MHz WiMax Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3475B552
Product Name 3475 MHz WiMax Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3475 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details