Anatech Electronics, Inc. 3425 MHz Ceramic Band Pass Filter AM3425B1501

Description
3425 MHz Ceramic Band Pass Filter
Request a Quote
Description
3425 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3425 MHz Ceramic Band Pass Filter - AM3425B1501 - Anatech Electronics, Inc.
Garfield, NJ, United States
3425 MHz Ceramic Band Pass Filter
AM3425B1501
3425 MHz Ceramic Band Pass Filter AM3425B1501
3425 MHz Ceramic Band Pass Filter

3425 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3425B1501
Product Name 3425 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3425 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details