Anatech Electronics, Inc. 3150 MHz Ceramic Bandpass Filter AM3150B1325

Description
3150 MHz Ceramic Bandpass Filter
Request a Quote
Description
3150 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3150 MHz Ceramic Bandpass Filter - AM3150B1325 - Anatech Electronics, Inc.
Garfield, NJ, United States
3150 MHz Ceramic Bandpass Filter
AM3150B1325
3150 MHz Ceramic Bandpass Filter AM3150B1325
3150 MHz Ceramic Bandpass Filter

3150 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3150B1325
Product Name 3150 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3150 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details