Anatech Electronics, Inc. 3100 MHz Ceramic Band Pass Filter AM3100B1541

Description
3100 MHz Ceramic Band Pass Filter
Request a Quote
Description
3100 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3100 MHz Ceramic Band Pass Filter - AM3100B1541 - Anatech Electronics, Inc.
Garfield, NJ, United States
3100 MHz Ceramic Band Pass Filter
AM3100B1541
3100 MHz Ceramic Band Pass Filter AM3100B1541
3100 MHz Ceramic Band Pass Filter

3100 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3100B1541
Product Name 3100 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3100 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1116 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details