Anatech Electronics, Inc. 3015.625 MHz Ceramic Band Pass Filter AM3015B1482

Description
3015.625 MHz Ceramic Band Pass Filter
Request a Quote
Description
3015.625 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3015.625 MHz Ceramic Band Pass Filter - AM3015B1482 - Anatech Electronics, Inc.
Garfield, NJ, United States
3015.625 MHz Ceramic Band Pass Filter
AM3015B1482
3015.625 MHz Ceramic Band Pass Filter AM3015B1482
3015.625 MHz Ceramic Band Pass Filter

3015.625 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3015B1482
Product Name 3015.625 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3016 MHz
Bandwidth 31250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2409.5 MHz Cavity Band Pass Filter - AB2409B1346 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 195000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details