Anatech Electronics, Inc. 3000 MHz Ceramic Band Pass Filter AM3000B1694

Description
3000 MHz Ceramic Band Pass Filter
Request a Quote
Description
3000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Ceramic Band Pass Filter - AM3000B1694 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Ceramic Band Pass Filter
AM3000B1694
3000 MHz Ceramic Band Pass Filter AM3000B1694
3000 MHz Ceramic Band Pass Filter

3000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3000B1694
Product Name 3000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3000 MHz
Bandwidth 700000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details