Anatech Electronics, Inc. 3000 MHz Ceramic Band Pass Filter AM3000B1693

Description
3000 MHz Ceramic Band Pass Filter
Request a Quote
Description
3000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Ceramic Band Pass Filter - AM3000B1693 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Ceramic Band Pass Filter
AM3000B1693
3000 MHz Ceramic Band Pass Filter AM3000B1693
3000 MHz Ceramic Band Pass Filter

3000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM3000B1693
Product Name 3000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 3000 MHz
Bandwidth 640000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details