Anatech Electronics, Inc.
3.10 MHz Crystal Filter
AM3.10CR302
Description
3.10 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3.10 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM3.10CR302 |
|
Product Name
|
3.10 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
3.1 MHz
|
|
Bandwidth
|
270 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5344 MHz
Bandwidth
480000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2422 MHz
Bandwidth
17000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
110000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
12000 kHz
View Details