Anatech Electronics, Inc. 2740 MHz Ceramic Band Pass Filter AM2740B536

Description
2740 MHz Ceramic Band Pass Filter
Request a Quote
Description
2740 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2740 MHz Ceramic Band Pass Filter - AM2740B536 - Anatech Electronics, Inc.
Garfield, NJ, United States
2740 MHz Ceramic Band Pass Filter
AM2740B536
2740 MHz Ceramic Band Pass Filter AM2740B536
2740 MHz Ceramic Band Pass Filter

2740 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2740B536
Product Name 2740 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2740 MHz
Bandwidth 44000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
2500 MHz Cavity Band Pass Filter - AB2500B1073 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details