Anatech Electronics, Inc. 2680 MHz Ceramic Band Pass Filter AM2680B1282

Description
2680 MHz Ceramic Band Pass Filter
Request a Quote
Description
2680 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2680 MHz Ceramic Band Pass Filter - AM2680B1282 - Anatech Electronics, Inc.
Garfield, NJ, United States
2680 MHz Ceramic Band Pass Filter
AM2680B1282
2680 MHz Ceramic Band Pass Filter AM2680B1282
2680 MHz Ceramic Band Pass Filter

2680 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2680B1282
Product Name 2680 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2680 MHz
Bandwidth 360000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details