Anatech Electronics, Inc. 2655 MHz Ceramic Band Pass Filter AM2655B1144

Description
2655 MHz Ceramic Band Pass Filter
Request a Quote
Description
2655 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2655 MHz Ceramic Band Pass Filter - AM2655B1144 - Anatech Electronics, Inc.
Garfield, NJ, United States
2655 MHz Ceramic Band Pass Filter
AM2655B1144
2655 MHz Ceramic Band Pass Filter AM2655B1144
2655 MHz Ceramic Band Pass Filter

2655 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2655B1144
Product Name 2655 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2655 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details