Anatech Electronics, Inc. 2642 MHz DMB/DAB Saw Filter AM2642S256

Description
2642 MHz DMB/DAB Saw Filter
Request a Quote
Description
2642 MHz DMB/DAB Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2642 MHz DMB/DAB Saw Filter - AM2642S256 - Anatech Electronics, Inc.
Garfield, NJ, United States
2642 MHz DMB/DAB Saw Filter
AM2642S256
2642 MHz DMB/DAB Saw Filter AM2642S256
2642 MHz DMB/DAB Saw Filter

2642 MHz DMB/DAB Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2642S256
Product Name 2642 MHz DMB/DAB Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2642 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details