Anatech Electronics, Inc. 2595 MHz Ceramic Band Pass Filter AM2595B1232

Description
2595 MHz Ceramic Band Pass Filter
Request a Quote
Description
2595 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2595 MHz Ceramic Band Pass Filter - AM2595B1232 - Anatech Electronics, Inc.
Garfield, NJ, United States
2595 MHz Ceramic Band Pass Filter
AM2595B1232
2595 MHz Ceramic Band Pass Filter AM2595B1232
2595 MHz Ceramic Band Pass Filter

2595 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2595B1232
Product Name 2595 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2595 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2452B1092 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2452 MHz
Bandwidth 12000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details