Anatech Electronics, Inc. 2593 MHz Ceramic Band Pass Filter AM2593B1489

Description
2593 MHz Ceramic Band Pass Filter
Request a Quote
Description
2593 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2593 MHz Ceramic Band Pass Filter - AM2593B1489 - Anatech Electronics, Inc.
Garfield, NJ, United States
2593 MHz Ceramic Band Pass Filter
AM2593B1489
2593 MHz Ceramic Band Pass Filter AM2593B1489
2593 MHz Ceramic Band Pass Filter

2593 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2593B1489
Product Name 2593 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2593 MHz
Bandwidth 97000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
1656.8 MHz Cavity Band Pass Filter - AB1656B719 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1657 MHz
Bandwidth 20000 kHz
View Details