Anatech Electronics, Inc. 2593 MHz Ceramic Band Pass Filter AM2593B1488

Description
2593 MHz Ceramic Band Pass Filter
Request a Quote
Description
2593 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2593 MHz Ceramic Band Pass Filter - AM2593B1488 - Anatech Electronics, Inc.
Garfield, NJ, United States
2593 MHz Ceramic Band Pass Filter
AM2593B1488
2593 MHz Ceramic Band Pass Filter AM2593B1488
2593 MHz Ceramic Band Pass Filter

2593 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2593B1488
Product Name 2593 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2593 MHz
Bandwidth 194000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details