Anatech Electronics, Inc. 2560 MHz Ceramic Band Pass Filter AM2560B1433

Description
2560 MHz Ceramic Band Pass Filter
Request a Quote
Description
2560 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2560 MHz Ceramic Band Pass Filter - AM2560B1433 - Anatech Electronics, Inc.
Garfield, NJ, United States
2560 MHz Ceramic Band Pass Filter
AM2560B1433
2560 MHz Ceramic Band Pass Filter AM2560B1433
2560 MHz Ceramic Band Pass Filter

2560 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2560B1433
Product Name 2560 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2560 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details