Anatech Electronics, Inc. 2550 MHz Ceramic Band Pass Filter AM2550B1243

Description
2550 MHz Ceramic Band Pass Filter
Request a Quote
Description
2550 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2550 MHz Ceramic Band Pass Filter - AM2550B1243 - Anatech Electronics, Inc.
Garfield, NJ, United States
2550 MHz Ceramic Band Pass Filter
AM2550B1243
2550 MHz Ceramic Band Pass Filter AM2550B1243
2550 MHz Ceramic Band Pass Filter

2550 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2550B1243
Product Name 2550 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2550 MHz
Bandwidth 700000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5830 MHz Cavity Band Pass Filter - AB5830B1029 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5830 MHz
Bandwidth 20000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details