Anatech Electronics, Inc. 2535 MHz RF Saw Filter AM2535S823

Description
2535 MHz RF Saw Filter
Request a Quote
Description
2535 MHz RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2535 MHz RF Saw Filter - AM2535S823 - Anatech Electronics, Inc.
Garfield, NJ, United States
2535 MHz RF Saw Filter
AM2535S823
2535 MHz RF Saw Filter AM2535S823
2535 MHz RF Saw Filter

2535 MHz RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2535S823
Product Name 2535 MHz RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2535 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details