Anatech Electronics, Inc. 250 MHz Band Pass Crystal AM250CR351

Description
250 MHz Band Pass Crystal
Request a Quote
Description
250 MHz Band Pass Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 MHz Band Pass Crystal - AM250CR351 - Anatech Electronics, Inc.
Garfield, NJ, United States
250 MHz Band Pass Crystal
AM250CR351
250 MHz Band Pass Crystal AM250CR351
250 MHz Band Pass Crystal

250 MHz Band Pass Crystal

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM250CR351
Product Name 250 MHz Band Pass Crystal
Filter Type Bandpass
Filter Design Crystal Filter
Fc 250 MHz
Bandwidth 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
5775 MHz Cavity Band Pass Filter - AB5775B1311 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 80000 kHz
View Details