Anatech Microwave Company Attenuators AM2500AT031-NMF

Description
RF Attenuators 30dB 0 Hz ~ 2.5 GHz 50 Ohms 50W Module
Description
RF Attenuators 30dB 0 Hz ~ 2.5 GHz 50 Ohms 50W Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AM2500AT031-NMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AM2500AT031-NMF
Attenuators AM2500AT031-NMF
RF Attenuators 30dB 0 Hz ~ 2.5 GHz 50 Ohms 50W Module

RF Attenuators 30dB 0 Hz ~ 2.5 GHz 50 Ohms 50W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AM2500AT031-NMF
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Fixed Attenuators - NFA2602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details