Anatech Electronics, Inc. 2450 MHz Connectorized Ceramic Band Pass Filter AM2450B189-C

Description
2450 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
2450 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2450 MHz Connectorized Ceramic Band Pass Filter - AM2450B189-C - Anatech Electronics, Inc.
Garfield, NJ, United States
2450 MHz Connectorized Ceramic Band Pass Filter
AM2450B189-C
2450 MHz Connectorized Ceramic Band Pass Filter AM2450B189-C
2450 MHz Connectorized Ceramic Band Pass Filter

2450 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2450B189-C
Product Name 2450 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2450 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details