Anatech Electronics, Inc. ISM Band 2450 MHz Ceramic Band Pass Filter AM2450B1012

Description
ISM Band 2450 MHz Ceramic Band Pass Filter
Request a Quote
Description
ISM Band 2450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISM Band 2450 MHz Ceramic Band Pass Filter - AM2450B1012 - Anatech Electronics, Inc.
Garfield, NJ, United States
ISM Band 2450 MHz Ceramic Band Pass Filter
AM2450B1012
ISM Band 2450 MHz Ceramic Band Pass Filter AM2450B1012
ISM Band 2450 MHz Ceramic Band Pass Filter

ISM Band 2450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2450B1012
Product Name ISM Band 2450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details