Anatech Electronics, Inc. 2441 MHz Wireless Saw Filter AM2441S355

Description
2441 MHz Wireless Saw Filter
Request a Quote
Description
2441 MHz Wireless Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2441 MHz Wireless Saw Filter - AM2441S355 - Anatech Electronics, Inc.
Garfield, NJ, United States
2441 MHz Wireless Saw Filter
AM2441S355
2441 MHz Wireless Saw Filter AM2441S355
2441 MHz Wireless Saw Filter

2441 MHz Wireless Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2441S355
Product Name 2441 MHz Wireless Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2442 MHz
Bandwidth 83500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details