Anatech Electronics, Inc. 2424 MHz Ceramic Band Pass Filter AM2424B1689

Description
2424 MHz Ceramic Band Pass Filter
Request a Quote
Description
2424 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2424 MHz Ceramic Band Pass Filter - AM2424B1689 - Anatech Electronics, Inc.
Garfield, NJ, United States
2424 MHz Ceramic Band Pass Filter
AM2424B1689
2424 MHz Ceramic Band Pass Filter AM2424B1689
2424 MHz Ceramic Band Pass Filter

2424 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2424B1689
Product Name 2424 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2424 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details