Anatech Electronics, Inc. 2420 MHz Ceramic Band Pass Filter AM2420B1435

Description
2420 MHz Ceramic Band Pass Filter
Request a Quote
Description
2420 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2420 MHz Ceramic Band Pass Filter - AM2420B1435 - Anatech Electronics, Inc.
Garfield, NJ, United States
2420 MHz Ceramic Band Pass Filter
AM2420B1435
2420 MHz Ceramic Band Pass Filter AM2420B1435
2420 MHz Ceramic Band Pass Filter

2420 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2420B1435
Product Name 2420 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2420 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details